Status: | Active |
---|---|
Series: | MMBT2369AL |
RoHS: | Compliant |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0383
|
35,750
in stock
|
Buy Now | |
Avnet Asia
from US$0.0195
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.0186
|
39,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0257
|
22,098
in stock
|
Buy Now | |
element14
from US$0.06
|
10,986
in stock
|
Buy Now | |
Farnell
from US$0.06
|
10,636
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0269
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
105,000
in stock
|
Buy Now | |
Avnet Silica
-
|
78,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2369AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 15 |
VCBO (V) | 40 |
VEBO (V) | 4.5 |
VBE(sat) (V) | 1.6 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | 120 |
fT Min (MHz) | - |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans GP BJT NPN 15V 0.2A 3-Pin SOT-23 T/R | Avnet Asia |
Bipolar Transistor, Full Reel | Newark Electronics |
SS SOT23 GP XSTR NPN 15V | RS |
MMBT Series 15 V 200 mA Surface Mount NPN Silicon Switching Transistor - SOT-23 | Future Electronics |
BIPOLAR TRANSISTOR | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi MMBT2369ALT1G NPN Bipolar Transistor, 0.2 A, 15 V, 3-Pin SOT-23 | ON Semiconductor MMBT2369ALT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT2369ALT1G?
Additional datasheets, footprints and schematics for MMBT2369ALT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2369ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2369ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2369ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2369ALT1G fall under?
The MMBT2369ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2369ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2369ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2369ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2369ALT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Avnet America, RS and Future Electronics have stock available or on a lead time for MMBT2369ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2369ALT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2369ALT1G?
You can fill out our help required form which you can use to request a quote for MMBT2369ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.