Status: | Active |
---|---|
Series: | MMBT2222AT |
RoHS: | Compliant |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,015
in stock
|
Buy Now | |
Chip One Stop
from US$0.0196
|
41,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
13,005
in stock
|
Buy Now | |
Avnet America
from US$0.0140
|
3,000
in stock
|
Buy Now | |
element14
from US$0.06
|
2,045
in stock
|
Buy Now | |
Future Electronics
from US$0.0143
|
-
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0147
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMBT2222AT |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | - |
fT Min (MHz) | 300 |
PTM Max (W) | 0.15 |
Package Type | SC-75-3 |
Bipolar Transistor, Npn, 40V | Newark Electronics |
Transistor GP BJT NPN 40V 0.6A 3-Pin SOT-416 T/R | Avnet America |
TRANS, BIPOL, NPN, 40V, SC-75 | element14 |
MMBT Series 40 V 600 mA SMT NPN Silicon General Purpose Transistor - SC-75 | Future Electronics |
ON Semi MMBT2222ATT1G NPN Bipolar Transistor, 0.6 A, 40 V, 3-Pin SOT-416 | ON Semiconductor MMBT2222ATT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBT2222ATT1G?
Additional datasheets, footprints and schematics for MMBT2222ATT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2222ATT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222ATT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222ATT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222ATT1G fall under?
The MMBT2222ATT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222ATT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222ATT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222ATT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2222ATT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MMBT2222ATT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222ATT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2222ATT1G?
You can fill out our help required form which you can use to request a quote for MMBT2222ATT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.