Status: | Active |
---|---|
Series: | MMBT2222AM3 |
RoHS: | Compliant |
Prices starting from US$0.0205
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0224
|
560,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
104,000
in stock
|
Buy Now | |
element14
from US$0.0272
|
7,969
in stock
|
Buy Now | |
Chip One Stop
from US$0.0272
|
3,530
in stock
|
Buy Now | |
Avnet America
-
|
104,000
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0205
|
-
|
Buy Now | |
Avnet Asia
from US$0.0415
|
-
|
Buy Now |
Description | MMBT2222AM3 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.64 |
Package Type | SOT-723-3 |
TRANSISTOR, NPN, 40V, 600MA, SOT-723-3 | Farnell |
Transistor Polarity:Npn | Newark Electronics |
Transistor GP BJT NPN 40V 0.6A 3-Pin SOT-723 T/R | Avnet America |
MMBT2222A - 40 V 600 mA NPN General Purpose Transistor - SOT-723 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBT2222AM3T5G?
Additional datasheets, footprints and schematics for MMBT2222AM3T5G are listed on our Part Details page. You can also find images and similar parts to MMBT2222AM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222AM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222AM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222AM3T5G fall under?
The MMBT2222AM3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222AM3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222AM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222AM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2222AM3T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet America have stock available or on a lead time for MMBT2222AM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222AM3T5G often in real-time on the comparison pages.
What if I can't find stock of MMBT2222AM3T5G?
You can fill out our help required form which you can use to request a quote for MMBT2222AM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.