Status: | Active |
---|---|
Series: | MMBT2222AL |
RoHS: | Compliant |
Prices starting from US$0.0081
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
30,000
in stock
|
Buy Now | |
element14
from US$0.07
|
787,691
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
772,618
in stock
|
Buy Now | |
Farnell
from US$0.05
|
769,618
in stock
|
Buy Now | |
Future Electronics
from US$0.0089
|
480,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0463
|
7,423
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
3,934
in stock
|
Buy Now | |
Kruse
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0081
|
-
|
Buy Now | |
Avnet Asia
from US$0.0206
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2222AL |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
TRANSISTOR, NPN, 40V, SOT-23 | element14 |
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 40 V, 300 Mhz, 225 Mw, 600 Ma, 300 Rohs Compliant: Yes |Onsemi MMBT2222ALT1G | Newark Electronics |
TRANSISTOR, NPN, 40V, SOT-23 | Farnell |
MMBT Series 40 V 600 mA SMT NPN Silicon General Purpose Transistor - SOT-23 | Future Electronics |
SS SOT23 GP XSTR NPN 40V | RS |
Transistor: NPN | Transfer Multisort Elektronik |
onsemi Small Signal Transistor, NPN, 40V, SOT-23 | Distrelec |
TRAN NPN SO2222 40V 0 8A SOT23 | Kruse |
Single Bipolar Transistor, NPN, 40 V, 600 mA, 225 mW, SOT-23, 3 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a MMBT2222ALT1G?
Additional datasheets, footprints and schematics for MMBT2222ALT1G are listed on our Part Details page. You can also find images and similar parts to MMBT2222ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222ALT1G fall under?
The MMBT2222ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBT2222ALT1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for MMBT2222ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222ALT1G often in real-time on the comparison pages.
What if I can't find stock of MMBT2222ALT1G?
You can fill out our help required form which you can use to request a quote for MMBT2222ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.