Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0106
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0236
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.0449
|
165,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0126
|
92,500
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
1,244
in stock
|
Buy Now | |
SOS electronic
from US$0.0106
|
400
in stock
|
Buy Now | |
Electro Enterprises
from US$0.36
|
3
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.0130
|
-
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Yes |
Product Type | NPN |
VCEO, VCES (V) | 40 V |
IC (A) | 0.6 A |
ICM (A) | 0.8 A |
PD (W) | 0.3 W |
hFE (min) | 50 Min |
hFE(@ IC) | 0.001 A |
hFE(Min 2) | 40 |
hFE(@ IC2) | 0.15 A |
VCE (SAT)Max (mV) | 300 mV |
VCE (SAT) (@ IC/IB2) (A/m A) (A/m A) | 0.05/5 |
VCE (SAT)(Max.2) | 1000 mV |
VCE (SAT) (@ IC/IB) (A/m A) | 0.01/1 |
fT (MHz) | 300 MHz |
RCE(SAT) | N/A mΩ |
Transistor GP BJT NPN 40V 600mA 3-Pin SOT-23 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 350mW |
DC Collector Current | 1A |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Continuous Collector Current Ic Max | 1A |
Current Ic Continuous a Max | 1A |
Current Ic hFE | 150mA |
Device Marking | BT2222A |
Gain Bandwidth ft Min | 300MHz |
Gain Bandwidth ft Typ | 300MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Noise Factor Max | 4dB |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
SMD Marking | 1P |
Voltage Vcbo | 75V |
Trans GP BJT NPN 40V 1A 3-Pin SOT-23 T/R | Avnet Asia |
Bipolar Transistor, Npn, 40V Sot-23 | Newark Electronics |
TRANSISTOR, NPN SOT-23 | Farnell |
Transistor GP BJT NPN 40V 1A 3-Pin SOT-23 T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a MMBT2222A?
Additional datasheets, footprints and schematics for MMBT2222A are listed on our Part Details page. You can also find images and similar parts to MMBT2222A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBT2222A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBT2222A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBT2222A fall under?
The MMBT2222A is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive bipolar transistors > General purpose bipolar transistors > Switching transistors single|double.
Can I view similar or alternative parts?
You can view similar parts to MMBT2222A when available in the Switching transistors single|double range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBT2222A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBT2222A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBT2222A have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Distrelec, SOS electronic and Electro Enterprises have stock available or on a lead time for MMBT2222A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBT2222A often in real-time on the comparison pages.
What if I can't find stock of MMBT2222A?
You can fill out our help required form which you can use to request a quote for MMBT2222A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.