Status: | Active |
---|---|
Series: | MMBFJ310L |
RoHS: | Compliant |
Prices starting from US$0.08
SOT-23 Surface Mount Package Saves Board Space |
Drain and Source are interchangable |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBFJ310L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 24000 |
IDSS Max (µA) | 60000 |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | 5 |
Crss Max (pF) | 2.5 |
Package Type | SOT-23-3 |
JFET - VHF/UHF Amplifier N-Ch 25V SOT23 | RS |
Jfet, Aec-Q101, N-Ch, 25V, Sot-23-3 | Newark Electronics |
JFET, AUTO, N-CH, 25V, SOT-23-3 | element14 |
Trans JFET N-CH 25V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFJ310LT3G?
Additional datasheets, footprints and schematics for MMBFJ310LT3G are listed on our Part Details page. You can also find images and similar parts to MMBFJ310LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ310LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ310LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ310LT3G fall under?
The MMBFJ310LT3G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ310LT3G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ310LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ310LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ310LT3G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MMBFJ310LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ310LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBFJ310LT3G?
You can fill out our help required form which you can use to request a quote for MMBFJ310LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.