Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 24mA |
Zero Gate Voltage Drain Current Idss Max | 60mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -6.5V |
Transistor Type | JFET |
Trans JFET N-CH 25V 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFJ310.*?
Additional datasheets, footprints and schematics for MMBFJ310.* are listed on our Part Details page. You can also find images and similar parts to MMBFJ310.* on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ310.* on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ310.* price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ310.* fall under?
The MMBFJ310.* is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ310.* when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ310.* you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ310.* RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBFJ310.* have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for MMBFJ310.*.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ310.* often in real-time on the comparison pages.
What if I can't find stock of MMBFJ310.*?
You can fill out our help required form which you can use to request a quote for MMBFJ310.* from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.