Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
950
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,395
in stock
|
Buy Now | |
element14
from US$0.09
|
8,395
in stock
|
Buy Now | |
Farnell
from US$0.08
|
8,395
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
7,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,790
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
644
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBFJ202 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 900 |
IDSS Max (µA) | 4500 |
V(BR)GSS Min (V) | 40 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
MMBFJ202 Series 40 V 4.5 mA N-Channel General Purpose Amplifier - SOT-23 | Future Electronics |
Jfet Transistor, Jfet, Jfet, -40 V, 900 A, 4.5 Ma, -4 V, Sot-23 Rohs Compliant: Yes |Onsemi MMBFJ202 | Newark Electronics |
JFET, N CHANNEL, -40V, SOT-23-3 | element14 |
N-JFET 40V 0,9-4,5mA 0,35W SOT23 | Schukat Electronic |
Transistor: N-JFET | Transfer Multisort Elektronik |
ON Semiconductor, MMBFJ202 | RS |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFJ202?
Additional datasheets, footprints and schematics for MMBFJ202 are listed on our Part Details page. You can also find images and similar parts to MMBFJ202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ202 fall under?
The MMBFJ202 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ202 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ202 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ202 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ202 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MMBFJ202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ202 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ202?
You can fill out our help required form which you can use to request a quote for MMBFJ202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.