Status: | Active |
---|---|
Series: | MMBFJ177L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Distrelec
from US$0.61
|
11,960
in stock
|
Buy Now | |
Micros
from US$0.15
|
5,607
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
4,500
in stock
|
Buy Now | |
element14
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,115
in stock
|
Buy Now | |
Farnell
from US$0.15
|
247
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
30
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low rDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Description | MMBFJ177L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
IDSS Min (µA) | 1500 |
IDSS Max (µA) | 20000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 11 |
Crss Max (pF) | 5.5 |
Package Type | SOT-23-3 |
onsemi Junction FET, 2.5V, SOT-23, P-Channel | Distrelec |
FETs-P 1.5mA 45V | Micros |
P-JFET -30V -1,5- -20mA 0,225W SOT23 | Schukat Electronic |
SS SOT23 JFET PCH 30V TR | element14 |
P Channel Jfet Chopper, 30V, Sot-23 | Newark Electronics |
TRANSISTOR, JFET, P, 30V, SOT-23 | Farnell |
P-channel JFET Transistor, Idss 1.5 - 20mA, 3-Pin SOT-23 | ON Semiconductor MMBFJ177LT1G | RS Americas |
JFET Chopper P-Channel 25V SOT23 | RS |
MMBFJ177LT1G Series P-Channel 25 V JFET Chopper - SOT-23 | Future Electronics |
Trans JFET P-CH 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFJ177LT1G?
Additional datasheets, footprints and schematics for MMBFJ177LT1G are listed on our Part Details page. You can also find images and similar parts to MMBFJ177LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ177LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ177LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ177LT1G fall under?
The MMBFJ177LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ177LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ177LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ177LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ177LT1G have stock available?
Authorised distributors including Distrelec, Micros, Schukat Electronic, element14 and Newark Electronics have stock available or on a lead time for MMBFJ177LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ177LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBFJ177LT1G?
You can fill out our help required form which you can use to request a quote for MMBFJ177LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.