Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | 30V |
---|---|
Zero Gate Voltage Drain Current Idss Min | -1.5mA |
Zero Gate Voltage Drain Current Idss Max | -20mA |
Gate-Source Cutoff Voltage Vgs(off) Max | 2.5V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Power Dissipation Pd | 225mW |
Trans JFET P-CH 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, JFET, P, SMD, SOT-23 | element14 |
TRANSISTOR, JFET, 30V, -20MA, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBFJ177?
Additional datasheets, footprints and schematics for MMBFJ177 are listed on our Part Details page. You can also find images and similar parts to MMBFJ177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ177 fall under?
The MMBFJ177 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ177 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ177 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBFJ177 have stock available?
Authorised distributors including Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for MMBFJ177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ177 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ177?
You can fill out our help required form which you can use to request a quote for MMBFJ177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.