Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
137,930
in stock
|
Buy Now | |
element14
from US$0.14
|
18,050
in stock
|
Buy Now | |
Farnell
from US$0.14
|
18,050
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBFJ112 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 5000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
JFET, N CHANNEL, -35V, SOT-23-3 | element14 |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet America |
N Channel Jfet, -35V, Sot-23 | Newark Electronics |
Transistor JFET N-Channel SOT23 | RS |
Transistor: N-JFET | Transfer Multisort Elektronik |
MMBF Series N-Channel 35 V 5 mA SMT Low Noise Amplifier - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBFJ112?
Additional datasheets, footprints and schematics for MMBFJ112 are listed on our Part Details page. You can also find images and similar parts to MMBFJ112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ112 fall under?
The MMBFJ112 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ112 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ112 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ112 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for MMBFJ112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ112 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ112?
You can fill out our help required form which you can use to request a quote for MMBFJ112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.