Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
159,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
182,409
in stock
|
Buy Now | |
element14
from US$0.28
|
159,630
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,819
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBFJ108 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 80000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 25 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | SOT-23-3 |
Jfet, -25V, 0.08A, 150Deg C | Newark Electronics |
JFET, N CHANNEL, -25V, SOT-23 | element14 |
MMBFJ108 Series 25 V 80 mA Surface Mount N-Channel Switch - SuperSot-3 | Future Electronics |
Transistor: N-JFET | Transfer Multisort Elektronik |
Trans JFET N-CH 3-Pin SuperSOT T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBFJ108?
Additional datasheets, footprints and schematics for MMBFJ108 are listed on our Part Details page. You can also find images and similar parts to MMBFJ108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBFJ108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBFJ108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBFJ108 fall under?
The MMBFJ108 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBFJ108 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBFJ108 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBFJ108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBFJ108 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MMBFJ108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBFJ108 often in real-time on the comparison pages.
What if I can't find stock of MMBFJ108?
You can fill out our help required form which you can use to request a quote for MMBFJ108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.