Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -25V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 4mA |
Zero Gate Voltage Drain Current Idss Max | 16mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -8V |
Transistor Case Style | SOT-23 |
Transistor Type | JFET |
No. of Pins | 3 Pin, 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 350mW |
JFET, N CHANNEL, -25V, SOT-23-3 | Farnell |
Jfet, N Channel, -25V, Sot-23-3 |Onsemi MMBF5459 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBF5459?
Additional datasheets, footprints and schematics for MMBF5459 are listed on our Part Details page. You can also find images and similar parts to MMBF5459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF5459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF5459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF5459 fall under?
The MMBF5459 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMBF5459 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF5459 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF5459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBF5459 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MMBF5459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF5459 often in real-time on the comparison pages.
What if I can't find stock of MMBF5459?
You can fill out our help required form which you can use to request a quote for MMBF5459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.