Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
This device is designed for RF amplifiers. |
Sourced from process 50. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MMBF4416 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 5000 |
IDSS Max (µA) | 15000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 4 |
Crss Max (pF) | 0.9 |
Package Type | SOT-23-3 |
Trans JFET N-CH 3-Pin SOT-23 T/R | Avnet America |
MMBF4416 Series 30 V 10 mA Surface Mount N-Channel RF Amplifier - SOT-23 | Future Electronics |
JFET, N CHANNEL, -30V, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a MMBF4416?
Additional datasheets, footprints and schematics for MMBF4416 are listed on our Part Details page. You can also find images and similar parts to MMBF4416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4416 fall under?
The MMBF4416 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4416 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4416 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4416 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4416 have stock available?
Authorised distributors including Avnet America, EBV Elektronik, Future Electronics, element14 and Avnet Asia have stock available or on a lead time for MMBF4416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4416 often in real-time on the comparison pages.
What if I can't find stock of MMBF4416?
You can fill out our help required form which you can use to request a quote for MMBF4416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.