Status: | Active |
---|---|
Series: | MMBF4392L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,904
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,904
in stock
|
Buy Now | |
element14
from US$0.17
|
3,904
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,115
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.11
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBF4392L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 25000 |
IDSS Max (µA) | 75000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 14 |
Crss Max (pF) | 3.5 |
Package Type | SOT-23-3 |
N-JFET 30V 25-75mA 0,225W SOT23 | Schukat Electronic |
Transistor, Jfet, N, 30V, Sot-23 | Newark Electronics |
TRANSISTOR, JFET, N, 30V, SOT-23 | element14 |
Transistor: N-JFET | Transfer Multisort Elektronik |
Trans JFET N-CH 30V 3-Pin SOT-23 T/R | Avnet America |
Trans JFET N-CH 30V 3-Pin SOT-23 | Micros |
N Channel 30 V 50 mA Surface Mount JFET Switching Transistor - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBF4392LT1G?
Additional datasheets, footprints and schematics for MMBF4392LT1G are listed on our Part Details page. You can also find images and similar parts to MMBF4392LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4392LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4392LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4392LT1G fall under?
The MMBF4392LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4392LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4392LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4392LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4392LT1G have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MMBF4392LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4392LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBF4392LT1G?
You can fill out our help required form which you can use to request a quote for MMBF4392LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.