Status: | Active |
---|---|
Series: | MMBF4391L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,315
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
12,634
in stock
|
Buy Now | |
element14
from US$0.16
|
7,980
in stock
|
Buy Now | |
Farnell
from US$0.16
|
7,975
in stock
|
Buy Now | |
Micros
from US$0.10
|
2,555
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
1,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,574
in stock
|
Buy Now | |
Avnet Silica
-
|
123,000
in stock
|
Buy Now | |
Avnet America
-
|
3,307
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBF4391L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 50000 |
IDSS Max (µA) | 150000 |
V(BR)GSS Min (V) | 30 |
Ciss Max (pF) | 14 |
Crss Max (pF) | 3.5 |
Package Type | SOT-23-3 |
MMBF4391LT1G Series N Channel 30 V 50 mA JFET Switching Transistor - SOT-23 | Future Electronics |
Transistor, Jfet, N, 30V, Sot-23 | Newark Electronics |
TRANSISTOR, JFET, N, 30V, SOT-23 | element14 |
Trans JFET N-CH 30V Automotive 3-Pin SOT-23 T/R | Micros |
N-JFET 30V 50-150ma 0,225W SOT23 | Schukat Electronic |
Transistor: N-JFET | Transfer Multisort Elektronik |
Transistor JFET N-Channel 30V SOT23 | RS |
Trans JFET N-CH 30V 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MMBF4391LT1G?
Additional datasheets, footprints and schematics for MMBF4391LT1G are listed on our Part Details page. You can also find images and similar parts to MMBF4391LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBF4391LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBF4391LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBF4391LT1G fall under?
The MMBF4391LT1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MMBF4391LT1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBF4391LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBF4391LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBF4391LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MMBF4391LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBF4391LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBF4391LT1G?
You can fill out our help required form which you can use to request a quote for MMBF4391LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.