Status: | Active |
---|---|
Series: | MMBD914L |
RoHS: | Compliant |
Prices starting from US$0.0092
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0107
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0288
|
230,000
in stock
|
Buy Now | |
Avnet America
from US$0.0092
|
70,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0129
|
18,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
7,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
450,000
in stock
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
element14
from US$0.0110
|
-
|
Buy Now | |
Avnet Asia
from US$0.0100
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBD914L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
MMBD914LT3G Series 100 V 200 mA SMT High-Speed Switching Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Switch Diode, 100V, 200Ma, Sot-23 | Newark Electronics |
MMBD914LT3G Switching Diode, 200mA 100V, 3-Pin SOT-23 | ON Semiconductor MMBD914LT3G | RS Americas |
SWITCH DIODE, 100V, 200MA, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBD914LT3G?
Additional datasheets, footprints and schematics for MMBD914LT3G are listed on our Part Details page. You can also find images and similar parts to MMBD914LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD914LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD914LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD914LT3G fall under?
The MMBD914LT3G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD914LT3G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD914LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD914LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD914LT3G have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Newark Electronics and EBV Elektronik have stock available or on a lead time for MMBD914LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD914LT3G often in real-time on the comparison pages.
What if I can't find stock of MMBD914LT3G?
You can fill out our help required form which you can use to request a quote for MMBD914LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.