Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
V(BR)R (V) Min @IR=100?A | 75 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
IR(uA) Max @ VR=80V | 1?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | MMBD9 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 75V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | MMBD9 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 10mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 350mW |
Reverse Recovery Time trr Typ | 4ns |
SMD Marking | 5 |
Test Current | 10mA |
Small Signal Diode, 100V 200Ma Sot-23 | Newark Electronics |
DIODE, ULTRAFAST, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a MMBD914?
Additional datasheets, footprints and schematics for MMBD914 are listed on our Part Details page. You can also find images and similar parts to MMBD914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD914 fall under?
The MMBD914 is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD914 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD914 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD914 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBD914 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MMBD914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD914 often in real-time on the comparison pages.
What if I can't find stock of MMBD914?
You can fill out our help required form which you can use to request a quote for MMBD914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.