MMBD701LT1G RF Diodes by ON Semiconductor

70 V Schottky Diode

Status: Active
Series: MMBD701L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky diode is designed primarily for high efficiency UHF and VHF detector applications. It is readily adaptable to many other fast switching RF and digital applications. It is supplied in an inexpensive plastic package for lowhigh-volume consumer and industrial/commercial requirements. It is available in a Surface Mount package.

Where to Buy

Prices starting from US$0.0252

Distributor Stock
Logo for RS
RS
from US$0.0410
4,700
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0275
42,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0285
7,880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
6,495
in stock
Buy Now
Logo for element14
element14
from US$0.08
6,495
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
6,495
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0252
3,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0364
2,690
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0460
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0264
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Extremely Low Minority Carrier Lifetime - 15 ps (Typ)
Very Low Capacitance - 1.0 pF @ VR = 20 V
High Reverse Voltage - to 70 Volts
Low Reverse Leakage - 200 nA (Max)
Pb-Free Packages are Available
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable

Specifications

Description MMBD701L
Compliance Pb-free Halide free
Type RF-SBD
Configuration Single
VR Min (V) 70
VF Max (V) 0.5
Package Type SOT-23-3

Alternative Descriptions

MMBD701LT1 Series 70 V 200 nA SMT Silicon Hot-Carrier Diode - SOT-23-3 | Future Electronics
Diode, Rf Schottky, 0.5Pf, 70V, Sot-23 | Newark Electronics
DIODE, RF SCHOTTKY, 0.5PF, 70V, SOT-23 | element14
Schottky Hot-Carrier Diode 70V SOT-23 | RS
Diode Schottky 70V 3-Pin SOT-23 T/R | Avnet America
Diode: Schottky rectifying | Transfer Multisort Elektronik
ON Semi MMBD701LT1G, SMT Schottky Diode, 70V 10mA DC, 3-Pin SOT-23 | ON Semiconductor MMBD701LT1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMBD701LT1G?

Additional datasheets, footprints and schematics for MMBD701LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD701LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMBD701LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD701LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMBD701LT1G fall under?

The MMBD701LT1G is listed under Discrete & Power Modules > RF Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMBD701LT1G when available in the RF Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD701LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MMBD701LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMBD701LT1G have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMBD701LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMBD701LT1G often in real-time on the comparison pages.

What if I can't find stock of MMBD701LT1G?

You can fill out our help required form which you can use to request a quote for MMBD701LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay