Status: | Active |
---|---|
Series: | MMBD7000L |
RoHS: | Compliant |
Prices starting from US$0.0117
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0424
|
59,800
in stock
|
Buy Now | |
Avnet America
from US$0.0117
|
549,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0138
|
285,000
in stock
|
Buy Now | |
element14
from US$0.06
|
54,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
52,296
in stock
|
Buy Now | |
Farnell
from US$0.0486
|
52,296
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0184
|
8,900
in stock
|
Buy Now | |
Micros
from US$0.0374
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
522,000
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0132
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBD7000L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Dual Series |
VR Min (V) | 100 |
VF Max (V) | 1.1 |
IR Max (µA) | 1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 1.5 |
Package Type | SOT-23-3 |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
MMBD7000L Series 100 V 200 mA Surface Mount Dual Switching Diode - SOT-23 | Future Electronics |
2xSw Diode, series, 100V,MMBD7000LT1G | RS |
DIODE, SIGNAL, 100V, SOT-23 | element14 |
Rectifier Diode, Dual Series, 100 V, 200 Ma, 1.1 V, 4 Ns, 500 Ma Rohs Compliant: Yes |Onsemi MMBD7000LT1G | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
0,21A | Micros |
Diode, Rectifier, Switching, Vr 100VDC, If 200mA, Pkg SOT-23 (TO-236AB),Config Dual | ON Semiconductor MMBD7000LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBD7000LT1G?
Additional datasheets, footprints and schematics for MMBD7000LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD7000LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD7000LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD7000LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD7000LT1G fall under?
The MMBD7000LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD7000LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD7000LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD7000LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD7000LT1G have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, element14 and Newark Electronics have stock available or on a lead time for MMBD7000LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD7000LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD7000LT1G?
You can fill out our help required form which you can use to request a quote for MMBD7000LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.