Status: | Active |
---|---|
Series: | MMBD6100L |
RoHS: | Compliant |
Prices starting from US$0.0134
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0404 |
32,250
|
Buy Now | |
Newark Electronics | US$0.0370 |
11,300
|
Buy Now | |
element14 | US$0.06 |
11,300
|
Buy Now | |
Farnell | US$0.07 |
11,300
|
Buy Now | |
EBV Elektronik | - |
42,000
|
Buy Now | |
Avnet Silica | - |
33,000
|
Buy Now | |
Future Electronics | US$0.0136 |
-
|
Buy Now | |
Avnet America | US$0.0134 |
-
|
Buy Now | |
Avnet Asia | US$0.0140 |
-
|
Buy Now |
Pb-Free Packages are Available |
Description | MMBD6100L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 70 |
VF Max (V) | 1.1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2.5 |
Package Type | SOT-23-3 |
SS SOT23 DUAL DIO 70V TR | RS |
Rectifier Diode, Dual Common Cathode, 70 V, 200 Ma, 1.1 V, 4 Ns, 500 Ma Rohs Compliant: Yes |Onsemi MMBD6100LT1G | Newark Electronics |
DIODE, SIGNAL, 70V, SOT-23 | element14 |
Small Signal Switching Diode, Dual Common Cathode, 70 V, 200 mA, 1.1 V, 4 ns, 500 mA, SOT-23, 3 Pins | EBV Elektronik |
MMBD6100LT1G Series 70 V 200 mA Monolithic Dual Switching Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD6100LT1G?
Additional datasheets, footprints and schematics for MMBD6100LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD6100LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD6100LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD6100LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD6100LT1G fall under?
The MMBD6100LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD6100LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD6100LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD6100LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD6100LT1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MMBD6100LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD6100LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD6100LT1G?
You can fill out our help required form which you can use to request a quote for MMBD6100LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.