Status: | Active |
---|---|
Series: | MMBD452L |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
5,300
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10,115
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
element14
from US$0.11
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
38
in stock
|
Buy Now | |
Farnell
from US$0.07
|
38
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
Pb-Free Package is Available |
Description | MMBD452L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1.5 |
Package Type | SOT-23-3 |
Diode Schottky 30V 3-Pin SOT-23 T/R | Avnet America |
30V, Automotive, 3-Pin, SOT-23. | Future Electronics |
ON Semiconductor, MMBD452LT1G | RS |
SCHOTTKY DIODE, 0.5PF, SOT-23 | element14 |
Schottky Diode, 0.5Pf, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBD452LT1G?
Additional datasheets, footprints and schematics for MMBD452LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD452LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD452LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD452LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD452LT1G fall under?
The MMBD452LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMBD452LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD452LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD452LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD452LT1G have stock available?
Authorised distributors including Avnet America, Chip One Stop, Future Electronics, RS and element14 have stock available or on a lead time for MMBD452LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD452LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD452LT1G?
You can fill out our help required form which you can use to request a quote for MMBD452LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.