Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0387
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
21,000
in stock
|
Buy Now | |
element14
from US$0.0404
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Pair Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 500mA |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 4ns |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 500Ma, 80V, Sot-363-6, Full Reel | Newark Electronics |
DIODE, ULTRAFAST RECOVERY, 500mA, 80V, SOT-363-6, FULL REEL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
MMBD4448HSDW Series 4 A 80 V 200 mW Fast Switching Diode Array - SOT-363 | Future Electronics |
SI-DIODE ARRAY 0,5A 80V SOT363 | Rutronik |
Diode Switching 80V 0.5A 6-Pin SOT-363 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD4448HSDW-7-F?
Additional datasheets, footprints and schematics for MMBD4448HSDW-7-F are listed on our Part Details page. You can also find images and similar parts to MMBD4448HSDW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4448HSDW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4448HSDW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4448HSDW-7-F fall under?
The MMBD4448HSDW-7-F is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4448HSDW-7-F when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4448HSDW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4448HSDW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4448HSDW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for MMBD4448HSDW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4448HSDW-7-F often in real-time on the comparison pages.
What if I can't find stock of MMBD4448HSDW-7-F?
You can fill out our help required form which you can use to request a quote for MMBD4448HSDW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.