AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 250 mA |
Maximum Peak Forward Surge Current IFSM (A) | 4 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 2.5 µA |
TotalCapacitance CT (pF) | 4 pF |
V(BR)R (V) Min @IR=100?A | 75@2.5?A |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
VF(V) Max @ IF=1.0mA | 0.715 |
VF(V) Max @ IF=10mA | 0.855 |
IR(uA) Max @ VR=80V | 2.5?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 4 |
Status: | Unknown |
---|---|
Series: | MMBD4 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | MMBD4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 2A |
Diode Type | Fast Recovery |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Typ | 4ns |
Termination Type | Surface Mount Device |
DIODE, SS, 100V, 0.2A, SOT23 | Farnell |
Small Signal Diode, 100V 200Ma Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBD4448?
Additional datasheets, footprints and schematics for MMBD4448 are listed on our Part Details page. You can also find images and similar parts to MMBD4448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4448 fall under?
The MMBD4448 is listed under Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4448 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4448 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4448 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMBD4448 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MMBD4448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4448 often in real-time on the comparison pages.
What if I can't find stock of MMBD4448?
You can fill out our help required form which you can use to request a quote for MMBD4448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.