Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
8,533
in stock
|
Buy Now | |
element14
from US$0.09
|
8,533
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,528
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,176
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
53
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
-
|
Buy Now | |
RS Americas
from US$0.0430
|
-
|
Buy Now | |
Avnet Asia
from US$0.0318
|
-
|
Buy Now | |
Farnell
from US$0.0336
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD4148SE |
---|---|
Compliance | Pb-free Halide free |
Configuration | Series |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
Small Signal Diode, 100V 200Ma Sot-23 | Newark Electronics |
DIODE, FAST, 0.2A, 100V, SMD | element14 |
Diode: switching | Transfer Multisort Elektronik |
Small Signal Fast Diode100V 0.2A SOT23 | RS |
MMBD Series 350 mW 100 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | EBV Elektronik |
Diode, small signal, 100V, 200mA, -55 to 150C, Pb-free, PD 350mW, SOT23 | ON Semiconductor MMBD4148SE | RS Americas |
DIODE, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a MMBD4148SE?
Additional datasheets, footprints and schematics for MMBD4148SE are listed on our Part Details page. You can also find images and similar parts to MMBD4148SE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148SE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148SE fall under?
The MMBD4148SE is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148SE when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148SE you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148SE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD4148SE have stock available?
Authorised distributors including Newark Electronics, element14, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for MMBD4148SE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148SE often in real-time on the comparison pages.
What if I can't find stock of MMBD4148SE?
You can fill out our help required form which you can use to request a quote for MMBD4148SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.