Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0348
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0472
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0474
|
1,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
194
in stock
|
Buy Now | |
element14
from US$0.14
|
91
in stock
|
Buy Now | |
Farnell
from US$0.10
|
91
in stock
|
Buy Now | |
Future Electronics
from US$0.0376
|
-
|
Buy Now | |
Avnet America
from US$0.0348
|
-
|
Buy Now | |
Avnet Asia
from US$0.0365
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD4148CA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
Small Signal Diode, 100V 200Ma Sot-23 | Newark Electronics |
Diode: switching | Transfer Multisort Elektronik |
DIODE, SMALL SIGNAL, 100V, SOT-23-3 | element14 |
2 1P DIE IN A SOT-23 PKG | RS |
MMBD4148 Series 1 V 200 mA 100 V Max Reverse Voltage Small Signal Diode-SOT-23-3 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD4148CA?
Additional datasheets, footprints and schematics for MMBD4148CA are listed on our Part Details page. You can also find images and similar parts to MMBD4148CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148CA fall under?
The MMBD4148CA is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148CA when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148CA you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD4148CA have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Chip One Stop, element14 and Farnell have stock available or on a lead time for MMBD4148CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148CA often in real-time on the comparison pages.
What if I can't find stock of MMBD4148CA?
You can fill out our help required form which you can use to request a quote for MMBD4148CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.