Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Switching diode,High Speed 75V .2A,SOT23 | RS |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Polarity | Anode, Cathode |
Power Rating (mW) | 350 mW |
ESD Diodes (Y|N) | No |
Peak RepetitiveReverse VoltageVRRM (V) | 75 V |
Reverse Recovery Time trr (ns) | 4 ns |
Maximum Average Rectifier Current IO (mA) | 200 mA |
Maximum Peak Forward Surge Current IFSM (A) | 2 A |
Forward Voltage Drop VF @ IF (mA) | 1 mA |
Maximum ReverseCurrent IR (µA) | 1 µA |
TotalCapacitance CT (pF) | 2 pF |
VF(V) Max @ IF=100mA | 1.1 |
V(BR)R (V) Min @IR=100?A | 75 |
Trr(ns) Max @ IF=IR=10 mA, Irr=0.1xIR, RL=100? | 4 |
Maximum Reverse Current IR @ VR (V) | 75 V |
IR(uA) Max @ VR=80V | 1?A@75V |
CT(pF) Max @ VR = 0V, f = 1MHz | 2 |
Status: | Unknown |
---|---|
Series: | MMBD4 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | MMBD4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 1A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 10mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Power Dissipation Ptot Max | 350mW |
Reverse Recovery Time trr Typ | 4ns |
SMD Marking | 5H |
Test Current | 10mA |
DIODE, ULTRAFAST, SOT-23 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode-Small Signal Vrrm=100V If=200Ma Soc-23 Case Trr=4Ns |Nte Electronics MMBD4148 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBD4148?
Additional datasheets, footprints and schematics for MMBD4148 are listed on our Part Details page. You can also find images and similar parts to MMBD4148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD4148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD4148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD4148 fall under?
The MMBD4148 is listed under Nexperia product taxonomy > Diodes > Switching diodes > General purpose switching diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD4148 when available in the General purpose switching diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD4148 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD4148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD4148 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MMBD4148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD4148 often in real-time on the comparison pages.
What if I can't find stock of MMBD4148?
You can fill out our help required form which you can use to request a quote for MMBD4148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.