Status: | Active |
---|---|
Series: | MMBD301L |
RoHS: | Compliant |
Prices starting from US$0.0209
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,829
in stock
|
Buy Now | |
Future Electronics
from US$0.0216
|
72,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0209
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0470
|
13,923
in stock
|
Buy Now | |
Avnet America
from US$0.0213
|
12,000
in stock
|
Buy Now | |
element14
from US$0.08
|
8,854
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0223
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime - 15 ps (Typ) |
Very Low Capacitance - 1.5 pF (Max) @ VR = 15 V |
Low Reverse Leakage - IR = 13 nAdc (Typ) MBD301, MMBD301 |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | MMBD301L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.45 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | - |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1.5 |
Package Type | SOT-23-3 |
MMBD301LT1G Series 30 V 200 nA Surface Mount Silicon Hot-Carrier Diode-SOT-23-3 | Future Electronics |
Schottky Rectifier, 10Ma 30V Sot-23 | Newark Electronics |
Diode Schottky 30V 3-Pin SOT-23 T/R | Avnet America |
DIODE, RF, 1.5PF, 30V, SOT-23 | element14 |
Diode, Schottky Barrier, Vr 30V, Pkg SOT-23 (TO-236),Vf 0.52VDC, Tj +125C, Pd 200mW | ON Semiconductor MMBD301LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBD301LT1G?
Additional datasheets, footprints and schematics for MMBD301LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD301LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD301LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD301LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD301LT1G fall under?
The MMBD301LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMBD301LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD301LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD301LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD301LT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MMBD301LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD301LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD301LT1G?
You can fill out our help required form which you can use to request a quote for MMBD301LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.