Status: | Active |
---|---|
Series: | MMBD2838L |
RoHS: | Compliant |
Prices starting from US$0.0133
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.0141
|
93,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0140
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.0133
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0209
|
17,600
in stock
|
Buy Now | |
element14
from US$0.0389
|
123
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0146
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMBD2838L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 75 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.1 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
MMBD2838LT1G Series 50 V 150 mA SMT Monolithic Dual Switching Diode - SOT-23-3 | Future Electronics |
Ss Sot23 Dual Dio 75V Tr Rohs Compliant: Yes |Onsemi MMBD2838LT1G | Newark Electronics |
Diode Small Signal Switching 50V 0.15A 3-Pin SOT-23 T/R | Avnet America |
DIODE, SMALL SIGNAL, 50V | Farnell |
Where can I find additional details, specifications and documents for a MMBD2838LT1G?
Additional datasheets, footprints and schematics for MMBD2838LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD2838LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD2838LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD2838LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD2838LT1G fall under?
The MMBD2838LT1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD2838LT1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD2838LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD2838LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD2838LT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Chip One Stop and element14 have stock available or on a lead time for MMBD2838LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD2838LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD2838LT1G?
You can fill out our help required form which you can use to request a quote for MMBD2838LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.