Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0485
|
No stock
|
Buy Now | |
Farnell
from US$0.05
|
12,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0430
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0424
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
235
in stock
|
Buy Now | |
element14
from US$0.05
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$0.0315
|
14
in stock
|
Buy Now | |
EBV Elektronik
-
|
90,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1505A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Anode |
VR Min (V) | 200 |
VF Max (V) | 1.1 |
IR Max (µA) | 0.01 |
IF Max (A) | 0.2 |
trr Max (ns) | - |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
MISCELLANEOUS MOSFETS | Farnell |
200V Common Anode 200M Rohs Compliant: Yes |Onsemi MMBD1505A | Newark Electronics |
MMBD Series 350 mW 200 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Diode Configuration:Dual Common Anode | element14 |
Diode, Fairchild, MMBD1505A | RS |
Where can I find additional details, specifications and documents for a MMBD1505A?
Additional datasheets, footprints and schematics for MMBD1505A are listed on our Part Details page. You can also find images and similar parts to MMBD1505A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1505A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1505A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1505A fall under?
The MMBD1505A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1505A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1505A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1505A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1505A have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MMBD1505A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1505A often in real-time on the comparison pages.
What if I can't find stock of MMBD1505A?
You can fill out our help required form which you can use to request a quote for MMBD1505A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.