Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0273
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0371
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0294
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,850
in stock
|
Buy Now | |
element14
from US$0.0375
|
8,850
in stock
|
Buy Now | |
Farnell
from US$0.0346
|
8,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0403
|
2,755
in stock
|
Buy Now | |
Chip One Stop
from US$0.0340
|
2,346
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.0273
|
-
|
Buy Now | |
Avnet Asia
from US$0.0317
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
These ratings are based on a maximum junction temperature of 150°C |
Benefits |
---|
NA |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
NA |
Description | MMBD1501A |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 200 |
VF Max (V) | 1.1 |
IR Max (µA) | 0.01 |
IF Max (A) | 0.2 |
trr Max (ns) | - |
CD Max (pF) | 4 |
Package Type | SOT-23-3 |
MMBD Series 350 mW 200 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Small Signal Diode, Single, 200 V, 200 Ma, 1.15 V, 2 A Rohs Compliant: Yes |Onsemi MMBD1501A | Newark Electronics |
DIODE, SMALL SIGNAL, 200V, SOT-23-3 | element14 |
Diode, Fairchild, MMBD1501A | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MMBD1501A?
Additional datasheets, footprints and schematics for MMBD1501A are listed on our Part Details page. You can also find images and similar parts to MMBD1501A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1501A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1501A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1501A fall under?
The MMBD1501A is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1501A when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1501A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1501A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1501A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MMBD1501A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1501A often in real-time on the comparison pages.
What if I can't find stock of MMBD1501A?
You can fill out our help required form which you can use to request a quote for MMBD1501A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.