Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0436
|
11,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,360
in stock
|
Buy Now | |
element14
from US$0.0463
|
11,360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,350
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
-
|
Buy Now | |
Avnet America
from US$0.0370
|
-
|
Buy Now | |
Avnet Asia
from US$0.0405
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1404 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 200 |
VF Max (V) | 1 |
IR Max (µA) | 0.1 |
IF Max (A) | 0.2 |
trr Max (ns) | 50 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
Small Signal Diode, Single, 200 V, 200 Ma, 1 V, 50 Ns, 2 A Rohs Compliant: Yes |Onsemi MMBD1404 | Newark Electronics |
DIODE, SMALL SIGNAL, 200V, SOT-23 | element14 |
Diode: switching | Transfer Multisort Elektronik |
Diode Small Signal Switching 200V 0.2A 3-Pin SOT-23 T/R | Avnet Silica |
MMBD Series 350 mW 200 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MMBD1404?
Additional datasheets, footprints and schematics for MMBD1404 are listed on our Part Details page. You can also find images and similar parts to MMBD1404 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1404 fall under?
The MMBD1404 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1404 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1404 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1404 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1404 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MMBD1404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1404 often in real-time on the comparison pages.
What if I can't find stock of MMBD1404?
You can fill out our help required form which you can use to request a quote for MMBD1404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.