Status: | Unknown |
---|---|
Series: | MMBD1 Series |
RoHS: | Unknown |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 175V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 2A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | MMBD1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Standard Recovery |
Diode Small Signal Switching 250V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Small Signal Diode, Dual Series, 175 V, 200 Ma, 1.1 V, 50 Ns, 2 A Rohs Compliant: Yes |Onsemi MMBD1403A | Newark Electronics |
Where can I find additional details, specifications and documents for a MMBD1403A?
Additional datasheets, footprints and schematics for MMBD1403A are listed on our Part Details page. You can also find images and similar parts to MMBD1403A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1403A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1403A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1403A fall under?
The MMBD1403A is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1403A when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1403A you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1403A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMBD1403A have stock available?
Authorised distributors including Farnell, Avnet America, element14, Newark Electronics and Avnet Asia have stock available or on a lead time for MMBD1403A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1403A often in real-time on the comparison pages.
What if I can't find stock of MMBD1403A?
You can fill out our help required form which you can use to request a quote for MMBD1403A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.