Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
element14
from US$0.0396
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
-
|
Buy Now | |
Future Electronics
from US$0.0320
|
-
|
Buy Now | |
Avnet America
from US$0.0316
|
-
|
Buy Now | |
Avnet Asia
from US$0.0331
|
-
|
Buy Now | |
Farnell
from US$0.0373
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MMBD1204 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 0.05 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 2 |
Package Type | SOT-23-3 |
DIODE DUAL, 100V, SOT-23 | element14 |
Small Signal Fast Diode 100V 0.2A SOT23 | RS |
Diode, Small Signal, 0.2A, 100V, Sot-23 | Newark Electronics |
MMBD Series 350 mW 100 V 200 mA Surface Mount Small Signal Diode - SOT-23-3 | Future Electronics |
Diode Small Signal Switching 100V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMBD1204?
Additional datasheets, footprints and schematics for MMBD1204 are listed on our Part Details page. You can also find images and similar parts to MMBD1204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD1204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD1204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD1204 fall under?
The MMBD1204 is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD1204 when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD1204 you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD1204 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD1204 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MMBD1204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD1204 often in real-time on the comparison pages.
What if I can't find stock of MMBD1204?
You can fill out our help required form which you can use to request a quote for MMBD1204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.