Status: | Active |
---|---|
Series: | MMBD101L |
RoHS: | Compliant |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
129,000
in stock
|
Buy Now | |
element14
from US$0.0492
|
3,885
in stock
|
Buy Now | |
Farnell
from US$0.0479
|
3,885
in stock
|
Buy Now | |
Chip One Stop
from US$0.0443
|
2,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
10
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0397
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0287
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typical Low Noise Figure - 6.0 dB @ 1.0 GHz |
Very Low Capacitance - Less Than 1.0 pF @ VR = 0 V |
Typical High Forward Conductance - 0.5 V @ IF = 10 mA |
These Devices are Pb-Free and are RoHS Compliant |
Description | MMBD101L |
---|---|
Compliance | Pb-free Halide free |
Type | RF-SBD |
Configuration | Single |
VR Min (V) | 7 |
VF Max (V) | 0.6 |
IR Max (µA) | 0.25 |
IF Max (A) | - |
Cj (pF) | 1 |
RS Max (Ω) | - |
Package Type | SOT-23-3 |
MMBD101LT1 Series 7 V 0.25 uA Surface Mount Schottky Barrier Diode - SOT-23-3 | Future Electronics |
SCHOTTKY DIODE, 7V, SOT-23 | element14 |
UHF Schottky Diode Low Noise SOT-23 | RS |
Diode, Schottky, Single, 10Ma, Sot-23 | Newark Electronics |
Diode Schottky 7V 3-Pin SOT-23 T/R | Avnet Silica |
Diode, Schottky Barrier, Vr 7V, If 10mA, Pkg SOT-23 (TO-236),Vf 0.5V, Cj 0.88pF | ON Semiconductor MMBD101LT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMBD101LT1G?
Additional datasheets, footprints and schematics for MMBD101LT1G are listed on our Part Details page. You can also find images and similar parts to MMBD101LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMBD101LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMBD101LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMBD101LT1G fall under?
The MMBD101LT1G is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMBD101LT1G when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMBD101LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMBD101LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMBD101LT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for MMBD101LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMBD101LT1G often in real-time on the comparison pages.
What if I can't find stock of MMBD101LT1G?
You can fill out our help required form which you can use to request a quote for MMBD101LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.