Status: | Unknown |
---|---|
Series: | VISHAY - MMB 0207 HV Series |
RoHS: | Unknown |
Resistance | 2.7Mohm |
---|---|
Product Range | VISHAY - MMB 0207 HV Series |
Voltage Rating | 1kV |
Resistor Element Material | Thin Film |
Power Rating | 400mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/K |
MELF Resistor Case | MELF 0207 [6123 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Melf Resistor, Vishay - Mmb 0207 Hv Series, 2.7 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant: Yes |Vishay MMB0207MC2704FB200 | Newark Electronics |
RESISTOR, MELF, 2.7MOHM, 1%, 0207 | element14 |
Where can I find additional details, specifications and documents for a MMB0207MC2704FB200?
Additional datasheets, footprints and schematics for MMB0207MC2704FB200 are listed on our Part Details page. You can also find images and similar parts to MMB0207MC2704FB200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMB0207MC2704FB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMB0207MC2704FB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMB0207MC2704FB200 fall under?
The MMB0207MC2704FB200 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMB0207MC2704FB200 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMB0207MC2704FB200 you can contact the distributor directly for product support, shipping queries etc.
Is the MMB0207MC2704FB200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMB0207MC2704FB200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for MMB0207MC2704FB200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMB0207MC2704FB200 often in real-time on the comparison pages.
What if I can't find stock of MMB0207MC2704FB200?
You can fill out our help required form which you can use to request a quote for MMB0207MC2704FB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.