Status: | Unknown |
---|---|
Series: | MMA 0204 HV, MMB 0207 HV - Professional |
RoHS: | Compliant |
High operating voltage, Umax. = 1000 V |
Advanced metal film technology |
Intrinsic sulfur resistance |
Applications |
---|
Lighting |
Industrial |
Medical equipment |
Datasheet |
---|
MMA 0204 HV, MMB 0207 HV - Professional |
Product Literature |
---|
Selector Guide |
Product Overview |
Tradeshow Brochure |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Melf Resistor, Vishay - Mmb 0207 Hv Series, 1.5 Mohm, 400 Mw, 1%, Thin Film Rohs Compliant: Yes |Vishay MMB0207MC1504FB200 | Newark Electronics |
RESISTOR, MELF, 1.5MOHM, 1%, 0207 | element14 |
Surface Mount MELF Resistor, 1.5 MOhm, � 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMB0207MC1504FB200?
Additional datasheets, footprints and schematics for MMB0207MC1504FB200 are listed on our Part Details page. You can also find images and similar parts to MMB0207MC1504FB200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMB0207MC1504FB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMB0207MC1504FB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMB0207MC1504FB200 fall under?
The MMB0207MC1504FB200 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMB0207MC1504FB200 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMB0207MC1504FB200 you can contact the distributor directly for product support, shipping queries etc.
Is the MMB0207MC1504FB200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMB0207MC1504FB200 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for MMB0207MC1504FB200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMB0207MC1504FB200 often in real-time on the comparison pages.
What if I can't find stock of MMB0207MC1504FB200?
You can fill out our help required form which you can use to request a quote for MMB0207MC1504FB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.