Status: | Unknown |
---|---|
Series: | MMU 0102, MMA 0204, MMB 0207 - Professional |
RoHS: | Compliant |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
13,000
in stock
|
Buy Now | |
Rutronik
from US$0.0410
|
174,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0492
|
160,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0465
|
17,100
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,612
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,688
in stock
|
Buy Now | |
element14
from US$0.09
|
2,688
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,688
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now |
IECQ-CECC approved according to EN 140401-803 |
AEC-Q200 qualified |
Advanced metal film technology |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
General Information |
---|
Overview of IECQ-CECC Approved Products |
MMB 0207 - Professional Sample Kit |
MMA 0204 - Professional Sample Kit |
MELF Low Ohmic Sample Kit |
Packaging Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Color Code Card |
Product Overview |
Product Sheet |
Support Tools |
---|
Checklist |
Infographic - Low Ohmic MELF |
Did you Know - Low Ohmic MELF |
Capabilities and Custom Options |
Infographic - MELF |
Infographic |
Success Story |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
MM0207 47K 1% 1W TK50 | Rutronik |
Melf Resistor 0207 0,4W 1% 47K Taped | Schukat Electronic |
Precision Thin Film Smnt Resistor 2309 Case 47kOhm +/-1%.4W +/-50ppm/C | Future Electronics |
MMB0207 MMB MELF RESISTOR T/R, 0.4W,47K | RS |
Vishay SMD Resistor 1W, 47kOhm, 1%, 0207 | Distrelec |
Surface Mount Melf Resistor, Mmb 0207 Series, 47 Kohm, 400 Mw, 1%, Metal Film Rohs Compliant: Yes |Vishay MMB02070C4702FB200 | Newark Electronics |
RES, MELF, 47K, 1%, 400MW, SMD | element14 |
Surface Mount MELF Resistor, 47 kOhm, � 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet Abacus |
Surface Mount MELF Resistor, 47 kOhm, ± 1%, 400 mW, 0207 [6123 Metric], Thin Film | Avnet America |
Precision Thin Film Smnt Resistor 2309 Case 47kOhm +/-1%.4W +/-50ppm/C | Vishay Dale MMB02070C4702FB200 | RS Americas |
Where can I find additional details, specifications and documents for a MMB02070C4702FB200?
Additional datasheets, footprints and schematics for MMB02070C4702FB200 are listed on our Part Details page. You can also find images and similar parts to MMB02070C4702FB200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMB02070C4702FB200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMB02070C4702FB200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMB02070C4702FB200 fall under?
The MMB02070C4702FB200 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMB02070C4702FB200 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMB02070C4702FB200 you can contact the distributor directly for product support, shipping queries etc.
Is the MMB02070C4702FB200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMB02070C4702FB200 have stock available?
Authorised distributors including Rutronik, TTI Europe, Schukat Electronic, Future Electronics and RS have stock available or on a lead time for MMB02070C4702FB200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMB02070C4702FB200 often in real-time on the comparison pages.
What if I can't find stock of MMB02070C4702FB200?
You can fill out our help required form which you can use to request a quote for MMB02070C4702FB200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.