Status: | Unknown |
---|---|
Series: | MMA 0204 HV, MMB 0207 HV - Professional |
RoHS: | Compliant |
High operating voltage, Umax. = 1000 V |
Advanced metal film technology |
Intrinsic sulfur resistance |
Applications |
---|
Lighting |
Industrial |
Medical equipment |
Datasheet |
---|
MMA 0204 HV, MMB 0207 HV - Professional |
Product Literature |
---|
Selector Guide |
Product Overview |
Tradeshow Brochure |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
MMA 0204-50 1% HV BL 820K | Future Electronics |
Surface Mount MELF Resistor, 820 kOhm, ± 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet America |
RESISTOR, MELF, 820KOHM, 1%, 0204 | Farnell |
Surface Mount MELF Resistor, 820 kOhm, � 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMA0204MC8203FB300?
Additional datasheets, footprints and schematics for MMA0204MC8203FB300 are listed on our Part Details page. You can also find images and similar parts to MMA0204MC8203FB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMA0204MC8203FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA0204MC8203FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMA0204MC8203FB300 fall under?
The MMA0204MC8203FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMA0204MC8203FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMA0204MC8203FB300 you can contact the distributor directly for product support, shipping queries etc.
Is the MMA0204MC8203FB300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMA0204MC8203FB300 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia, TTI Europe and Farnell have stock available or on a lead time for MMA0204MC8203FB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMA0204MC8203FB300 often in real-time on the comparison pages.
What if I can't find stock of MMA0204MC8203FB300?
You can fill out our help required form which you can use to request a quote for MMA0204MC8203FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.