Status: | Unknown |
---|---|
Series: | VISHAY - MMA 0204 HV Series |
RoHS: | Unknown |
Resistance | 3.3Mohm |
---|---|
Product Range | VISHAY - MMA 0204 HV Series |
Voltage Rating | 500V |
Resistor Element Material | Thin Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/K |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Melf Resistor, Vishay - Mma 0204 Hv Series, 3.3 Mohm, 250 Mw, 1%, Thin Film Rohs Compliant: Yes |Vishay MMA0204MC3304FB300 | Newark Electronics |
RESISTOR, MELF, 3.3MOHM, 1%, 0204 | element14 |
Surface Mount MELF Resistor, 3.3 MOhm, � 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMA0204MC3304FB300?
Additional datasheets, footprints and schematics for MMA0204MC3304FB300 are listed on our Part Details page. You can also find images and similar parts to MMA0204MC3304FB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMA0204MC3304FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA0204MC3304FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMA0204MC3304FB300 fall under?
The MMA0204MC3304FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMA0204MC3304FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMA0204MC3304FB300 you can contact the distributor directly for product support, shipping queries etc.
Is the MMA0204MC3304FB300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMA0204MC3304FB300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for MMA0204MC3304FB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMA0204MC3304FB300 often in real-time on the comparison pages.
What if I can't find stock of MMA0204MC3304FB300?
You can fill out our help required form which you can use to request a quote for MMA0204MC3304FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.