Status: | Unknown |
---|---|
Series: | MMA 0204 Series |
RoHS: | Unknown |
Resistance | 180kohm |
---|---|
Product Range | MMA 0204 Series |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 15ppm/°C |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 1.4mm |
External Length / Height | 3.6mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +85°C |
Power Rating 10/85/57 | 0.07W |
Reel Quantity | 3000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | 15ppm/°C |
Tolerance + | 0.1% |
Tolerance - | 0.1% |
Voltage Rating V DC | 200V |
Voltage Rating VAC | 200V |
Surface Mount Melf Resistor, Mma 0204 Series, 180 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant: Yes |Vishay MMA02040E1803BB100 | Newark Electronics |
RES, MELF, 180K, 0.1%, 250MW, SMD | element14 |
Surface Mount MELF Resistor, 180 kOhm, � 0.1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMA02040E1803BB100?
Additional datasheets, footprints and schematics for MMA02040E1803BB100 are listed on our Part Details page. You can also find images and similar parts to MMA02040E1803BB100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMA02040E1803BB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA02040E1803BB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMA02040E1803BB100 fall under?
The MMA02040E1803BB100 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMA02040E1803BB100 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMA02040E1803BB100 you can contact the distributor directly for product support, shipping queries etc.
Is the MMA02040E1803BB100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMA02040E1803BB100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for MMA02040E1803BB100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMA02040E1803BB100 often in real-time on the comparison pages.
What if I can't find stock of MMA02040E1803BB100?
You can fill out our help required form which you can use to request a quote for MMA02040E1803BB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.