MMA02040E1503BB100 Resistors - Fixed Value by Vishay Intertechnology

RES MELF 150K 0.1% 250MW SMD

Status: Unknown
Series: MMA 0204 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
1,126
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
1,126
in stock
Buy Now
Logo for element14
element14
from US$0.43
1,126
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.31
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 150kohm
Product Range MMA 0204 Series
Voltage Rating 200V
Resistor Element Material Metal Film
Power Rating 250mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 15ppm/°C
MELF Resistor Case MELF 0204 [3715 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Body Diameter 1.4mm
External Length / Height 3.6mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +85°C
Power Rating 10/85/57 0.07W
Reel Quantity 3000
Resistor Mounting Surface Mount Device
Temperature Coeff. + 15ppm/°C
Temperature Coeff. - 15ppm/°C
Tolerance + 0.1%
Tolerance - 0.1%
Voltage Rating V DC 200V
Voltage Rating VAC 200V

Alternative Descriptions

Surface Mount Melf Resistor, Mma 0204 Series, 150 Kohm, 250 Mw, 0.1%, Metal Film Rohs Compliant: Yes |Vishay MMA02040E1503BB100 | Newark Electronics
RES, MELF, 150K, 0.1%, 250MW, SMD | element14
MMA Series 0204 0.25 W 150 kOhm â–’0.1 % â–’15 ppm/K Professional MELF Resistor | Future Electronics
Surface Mount MELF Resistor, 150 kOhm, ± 0.1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet America
Surface Mount MELF Resistor, 150 kOhm, � 0.1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMA02040E1503BB100?

Additional datasheets, footprints and schematics for MMA02040E1503BB100 are listed on our Part Details page. You can also find images and similar parts to MMA02040E1503BB100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMA02040E1503BB100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA02040E1503BB100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMA02040E1503BB100 fall under?

The MMA02040E1503BB100 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MMA02040E1503BB100 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMA02040E1503BB100 you can contact the distributor directly for product support, shipping queries etc.

Is the MMA02040E1503BB100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MMA02040E1503BB100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for MMA02040E1503BB100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMA02040E1503BB100 often in real-time on the comparison pages.

What if I can't find stock of MMA02040E1503BB100?

You can fill out our help required form which you can use to request a quote for MMA02040E1503BB100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay