MMA02040C1002FB300 Resistors - Fixed Value by Vishay Intertechnology

Professional Thin Film MELF Resistors

Status: Unknown
Series: MMU 0102, MMA 0204, MMB 0207 - Professional
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0142

Distributor Stock
Logo for RS
RS
from US$0.0311
5,100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
186,508
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0299
186,508
in stock
Buy Now
Logo for element14
element14
from US$0.0440
184,398
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0151
147,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0142
72,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.0319
8,710
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0300
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0230
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0258
3,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
501,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.0190
-
Buy Now

Features

IECQ-CECC approved according to EN 140401-803
AEC-Q200 qualified
Advanced metal film technology
Applications
Automotive
Telecommunication
Industrial

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Thin Film Resistor, 10Kohm, 250Mw, 1% | Newark Electronics
RESISTOR, FILM, 10K, 0.25W, 1%, 1405 | Farnell
MM0204 10K 1% 0,4W TK50 | Rutronik
Vishay SMD Resistor 400mW, 10kOhm, 1%, 0204 | Distrelec
Surface Mount MELF Resistor, 10 kOhm, ± 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Asia
MMA0204 Melf Resistor T/R, 0.25W, 10K | RS
MMA Series 0204 0.25 W 10 KOhm ▒1 % ▒50 ppm/K Professional MELF Resistor | Future Electronics
Surface Mount MELF Resistor, 10 kOhm, � 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus
MMA0204 Series Thin Film Smnt Restr 0204 MELF Case 10kOhms +/-1%.25W +/-50ppm/C | Vishay Dale MMA02040C1002FB300 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMA02040C1002FB300?

Additional datasheets, footprints and schematics for MMA02040C1002FB300 are listed on our Part Details page. You can also find images and similar parts to MMA02040C1002FB300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMA02040C1002FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMA02040C1002FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMA02040C1002FB300 fall under?

The MMA02040C1002FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to MMA02040C1002FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMA02040C1002FB300 you can contact the distributor directly for product support, shipping queries etc.

Is the MMA02040C1002FB300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MMA02040C1002FB300 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Rutronik have stock available or on a lead time for MMA02040C1002FB300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMA02040C1002FB300 often in real-time on the comparison pages.

What if I can't find stock of MMA02040C1002FB300?

You can fill out our help required form which you can use to request a quote for MMA02040C1002FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay