Status: | Active |
---|---|
Series: | MM74HCT74 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
180
in stock
|
Buy Now | |
element14
from US$0.25
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,640
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 20 ns |
Low quiescent current: 40 µA maximum (74HCT Series) |
Low input current: 1 µA maximum |
Fanout of 10 LS-TTL loads |
Meta-stable hardened |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT74 |
---|---|
Compliance | Pb-free Halide free |
Type | Dual D-type w/preset and clear |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 30 |
IO Max (mA) | 4.8 |
Package Type | SOIC-14 |
IC: digital | Transfer Multisort Elektronik |
74Hct Cmos, Smd, 74Hct74, Soic14 | Newark Electronics |
74HCT CMOS, SMD, 74HCT74, SOIC14 | element14 |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC N Rail | EBV Elektronik |
74HCT Series 5 V CMOS Dual D Flip-Flop with Preset and Clear - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT74M?
Additional datasheets, footprints and schematics for MM74HCT74M are listed on our Part Details page. You can also find images and similar parts to MM74HCT74M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT74M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT74M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT74M fall under?
The MM74HCT74M is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT74M when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT74M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT74M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT74M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MM74HCT74M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT74M often in real-time on the comparison pages.
What if I can't find stock of MM74HCT74M?
You can fill out our help required form which you can use to request a quote for MM74HCT74M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.