Status: | Active |
---|---|
Series: | MM74HCT573 |
RoHS: | Compliant |
TTL input characteristic compatible |
Typical propagation delay: 18 ns |
Low input current: 1 µA maximum |
Low quiescent current: 80 µA maximum |
Compatible with bus-oriented systems |
Output drive capability: 15 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT573 |
---|---|
Compliance | Pb-free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 30 |
IO Max (mA) | 7.2 |
Package Type | TSSOP-20 |
Latch Transparent 3-ST 8-CH D-Type 20-Pin TSSOP T/R | EBV Elektronik |
Ic,latch,single,8-Bit,hct-Cmos,tssop,20Pin,plastic Rohs Compliant: Yes |Onsemi MM74HCT573MTCX | Newark Electronics |
LATCH, D-TYPE, OCTAL, TRI-STATE, TSSOP20 | Farnell |
Where can I find additional details, specifications and documents for a MM74HCT573MTCX?
Additional datasheets, footprints and schematics for MM74HCT573MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HCT573MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT573MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT573MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT573MTCX fall under?
The MM74HCT573MTCX is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT573MTCX when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT573MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT573MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT573MTCX have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MM74HCT573MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT573MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT573MTCX?
You can fill out our help required form which you can use to request a quote for MM74HCT573MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.