Status: | Active |
---|---|
Series: | MM74HCT32 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,738
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
265
in stock
|
Buy Now | |
element14
from US$0.24
|
87
in stock
|
Buy Now | |
Avnet Silica
-
|
1,705
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TTL, LS pin-out and threshold compatible |
Fast switching: tPLH, tPHL = 10 ns (typ) |
Low power: 10 µW at DC |
High fan-out, 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT32 |
---|---|
Compliance | Pb-free Halide free |
Type | OR |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | null |
Package Type | SOIC-14 |
Quad Or Gate, 2I/P, Soic-14 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
OR GATE, QUAD, 2 I/P, NSOIC-14 | element14 |
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N Rail | Avnet Silica |
MM74HCT Series 5 V CMOS Quad 2-Input OR Gate - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT32M?
Additional datasheets, footprints and schematics for MM74HCT32M are listed on our Part Details page. You can also find images and similar parts to MM74HCT32M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT32M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT32M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT32M fall under?
The MM74HCT32M is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT32M when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT32M you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT32M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT32M have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for MM74HCT32M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT32M often in real-time on the comparison pages.
What if I can't find stock of MM74HCT32M?
You can fill out our help required form which you can use to request a quote for MM74HCT32M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.