Status: | Active |
---|---|
Series: | MM74HCT273 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical propagation delay: 20 ns |
Low quiescent current: 80 µA maximum (74HCT series) |
Fanout of 10 LS-TTL loads |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT273 |
---|---|
Compliance | Pb-free Halide free |
Type | Octal D-type w/clear |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 37 |
IO Max (mA) | 4.8 |
Package Type | SOIC-20W |
74HCT Series 5 V CMOS Octal D Flip-Flop with Clear - SOIC-20 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
74Hct Cmos, Smd, 74Hct273, Soic20 | Newark Electronics |
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W Rail | Avnet America |
74HCT CMOS, SMD, 74HCT273, SOIC20 | element14 |
Where can I find additional details, specifications and documents for a MM74HCT273WM?
Additional datasheets, footprints and schematics for MM74HCT273WM are listed on our Part Details page. You can also find images and similar parts to MM74HCT273WM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT273WM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT273WM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT273WM fall under?
The MM74HCT273WM is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT273WM when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT273WM you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT273WM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT273WM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MM74HCT273WM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT273WM often in real-time on the comparison pages.
What if I can't find stock of MM74HCT273WM?
You can fill out our help required form which you can use to request a quote for MM74HCT273WM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.