Status: | Active |
---|---|
Series: | MM74HCT245 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TTL input compatible |
3-STATE outputs for connection to system busses |
High output drive current: 6 mA (min) |
High speed: 16 ns typical propagation delay |
Low power: 80 µA (74HCT Series) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 23 |
IO Max (mA) | 7.2 |
Package Type | SOIC-20W |
Bus Transceiver 8-Ch 3-State SOIC20W | RS |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R | Avnet Silica |
Ic,bus Transceiver,single,8-Bit,hct-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi MM74HCT245WMX | Newark Electronics |
74HCT Series 5 V CMOS Octal 3-STATE Bi-directional Bus Transceiver - SOIC-20 | Future Electronics |
TRANSCEIVER, OCTAL, TRI-STATE, WSOIC-20 | element14 |
Where can I find additional details, specifications and documents for a MM74HCT245WMX?
Additional datasheets, footprints and schematics for MM74HCT245WMX are listed on our Part Details page. You can also find images and similar parts to MM74HCT245WMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT245WMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT245WMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT245WMX fall under?
The MM74HCT245WMX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT245WMX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT245WMX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT245WMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT245WMX have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MM74HCT245WMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT245WMX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT245WMX?
You can fill out our help required form which you can use to request a quote for MM74HCT245WMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.