Status: | Active |
---|---|
Series: | MM74HCT245 |
RoHS: | Compliant |
Prices starting from US$0.26
TTL input compatible |
3-STATE outputs for connection to system busses |
High output drive current: 6 mA (min) |
High speed: 16 ns typical propagation delay |
Low power: 80 µA (74HCT Series) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 23 |
IO Max (mA) | 7.2 |
Package Type | TSSOP-20 |
Ic, Sm, Logic, 74Hct, Transceiver | Newark Electronics |
Logic Family / Base Number:74HCT245 | element14 |
IC, SM, LOGIC, 74HCT, TRANSCEIVER | Farnell |
74HCT Series 5 V CMOS Octal 3-STATE Bi-directional Bus Transceiver - SOIC-20 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MM74HCT245MTCX?
Additional datasheets, footprints and schematics for MM74HCT245MTCX are listed on our Part Details page. You can also find images and similar parts to MM74HCT245MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT245MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT245MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT245MTCX fall under?
The MM74HCT245MTCX is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT245MTCX when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT245MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT245MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT245MTCX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MM74HCT245MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT245MTCX often in real-time on the comparison pages.
What if I can't find stock of MM74HCT245MTCX?
You can fill out our help required form which you can use to request a quote for MM74HCT245MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.