Status: | Active |
---|---|
Series: | MM74HCT245 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
840
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
840
in stock
|
Buy Now | |
element14
from US$0.34
|
840
in stock
|
Buy Now | |
Avnet Silica
-
|
1,125
in stock
|
Buy Now | |
Avnet America
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TTL input compatible |
3-STATE outputs for connection to system busses |
High output drive current: 6 mA (min) |
High speed: 16 ns typical propagation delay |
Low power: 80 µA (74HCT Series) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MM74HCT245 |
---|---|
Compliance | Pb-free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 23 |
IO Max (mA) | 7.2 |
Package Type | TSSOP-20 |
Transceiver, Octal, Tri-State, Tssop-20 | Newark Electronics |
TRANSCEIVER, OCTAL, TRI-STATE, TSSOP-20 | element14 |
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP Rail | Avnet Silica |
Bus Transceivers Octal 3-STATE Trans | Future Electronics |
Where can I find additional details, specifications and documents for a MM74HCT245MTC?
Additional datasheets, footprints and schematics for MM74HCT245MTC are listed on our Part Details page. You can also find images and similar parts to MM74HCT245MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MM74HCT245MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MM74HCT245MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MM74HCT245MTC fall under?
The MM74HCT245MTC is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MM74HCT245MTC when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MM74HCT245MTC you can contact the distributor directly for product support, shipping queries etc.
Is the MM74HCT245MTC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MM74HCT245MTC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for MM74HCT245MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MM74HCT245MTC often in real-time on the comparison pages.
What if I can't find stock of MM74HCT245MTC?
You can fill out our help required form which you can use to request a quote for MM74HCT245MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.